Vishay Intertechnology, Inc. Through-Hole 2W 1W Resistor CMF60249K00FKEB70

Description
Metal Film Resistors - Through Hole 1/2W 1W 249Kohms 1% Color banded Product overview: CMF60249K00FKEB70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF60249K00FKEB70 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2W 1W 249Kohms 1% Color banded Product overview: CMF60249K00FKEB70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF60249K00FKEB70 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 2W 1W Resistor - 53-CMF60249K00FKEB70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 1W Resistor
53-CMF60249K00FKEB70
Through-Hole 2W 1W Resistor 53-CMF60249K00FKEB70
Metal Film Resistors - Through Hole 1/2W 1W 249Kohms 1% Color banded Product overview: CMF60249K00FKEB70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF60249K00FKEB70 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/2W 1W 249Kohms 1% Color banded Product overview: CMF60249K00FKEB70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF60249K00FKEB70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF60249K00FKEB70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF60249K00FKEB70CT-ND
Through Hole Resistors 541-CMF60249K00FKEB70CT-ND
249 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF60249K00FKEB70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF60249K00FKEB70TR-ND
Through Hole Resistors 541-CMF60249K00FKEB70TR-ND
249 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 249K OHM 1W 1% AXIAL - CMF60249K00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1W 1% AXIAL
CMF60249K00FKEB70
RES 249K OHM 1W 1% AXIAL CMF60249K00FKEB70
RES 249Kohm 1W 1% AXIAL

RES 249Kohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-CMF60249K00FKEB70 541-CMF60249K00FKEB70CT-ND CMF60249K00FKEB70
Product Name Through-Hole 2W 1W Resistor Through Hole Resistors RES 249K OHM 1W 1% AXIAL
Resistance Range 249000 ohms 249000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details