Vishay Intertechnology, Inc. RES 249K OHM 1W 1% AXIAL CMF60249K00FKEB

Description
RES 249Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 249Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1W 1% AXIAL - CMF60249K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1W 1% AXIAL
CMF60249K00FKEB
RES 249K OHM 1W 1% AXIAL CMF60249K00FKEB
RES 249Kohm 1W 1% AXIAL

RES 249Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60249K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60249K00FKEB-ND
Through Hole Resistors CMF60249K00FKEB-ND
249 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60249K00FKEB CMF60249K00FKEB-ND
Product Name RES 249K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers