Vishay Intertechnology, Inc. RES 249K OHM 1W .1% AXIAL CMF60249K00BER670

Description
RES 249Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 249Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1W .1% AXIAL - CMF60249K00BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1W .1% AXIAL
CMF60249K00BER670
RES 249K OHM 1W .1% AXIAL CMF60249K00BER670
RES 249Kohm 1W .1% AXIAL

RES 249Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60249K00BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60249K00BER670-ND
Through Hole Resistors CMF60249K00BER670-ND
249 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60249K00BER670 CMF60249K00BER670-ND
Product Name RES 249K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details