Vishay Intertechnology, Inc. RES 243 OHM 1W 1% AXIAL CMF60243R00FKBF70

Description
RES 243ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 243ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1W 1% AXIAL - CMF60243R00FKBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1W 1% AXIAL
CMF60243R00FKBF70
RES 243 OHM 1W 1% AXIAL CMF60243R00FKBF70
RES 243ohm 1W 1% AXIAL

RES 243ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60243R00FKBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60243R00FKBF70-ND
Through Hole Resistors CMF60243R00FKBF70-ND
243 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60243R00FKBF70 CMF60243R00FKBF70-ND
Product Name RES 243 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers