Vishay Intertechnology, Inc. RES 243 OHM 1W 1% AXIAL CMF60243R00FHBF

Description
RES 243ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 243ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1W 1% AXIAL - CMF60243R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1W 1% AXIAL
CMF60243R00FHBF
RES 243 OHM 1W 1% AXIAL CMF60243R00FHBF
RES 243ohm 1W 1% AXIAL

RES 243ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60243R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60243R00FHBF-ND
Through Hole Resistors CMF60243R00FHBF-ND
243 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,243Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0646 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,243Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0646
Resistor,metal Film,243Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0646
Resistor,Metal Film,243Ohms,500WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,243Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60243R00FHBF CMF60243R00FHBF-ND 42C0646
Product Name RES 243 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,243Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details