Vishay Intertechnology, Inc. RES 243K OHM 1W 1% AXIAL CMF60243K00FKBF

Description
RES 243Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 243Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1W 1% AXIAL - CMF60243K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1W 1% AXIAL
CMF60243K00FKBF
RES 243K OHM 1W 1% AXIAL CMF60243K00FKBF
RES 243Kohm 1W 1% AXIAL

RES 243Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60243K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60243K00FKBF-ND
Through Hole Resistors CMF60243K00FKBF-ND
243 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60243K00FKBF CMF60243K00FKBF-ND
Product Name RES 243K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers