Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF60243K00FHEA

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 243K 1% T-2 EA e3
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 243K 1% T-2 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF60243K00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF60243K00FHEA
Vishay/DaleMetal Film Resistors - CMF60243K00FHEA
Vishay/DaleMetal Film Resistors - Through Hole CMF-60 243K 1% T-2 EA e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-60 243K 1% T-2 EA e3

Supplier's Site
Through Hole Resistors - CMF60243K00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60243K00FHEA-ND
Through Hole Resistors CMF60243K00FHEA-ND
243 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

243 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60243K00FHEA CMF60243K00FHEA-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details