Vishay Intertechnology, Inc. Metal Film Resistors - CMF60240R00FKEK

Description
Metal Film Resistors - Through Hole CMF-60 240 1% T-1 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 240 1% T-1 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60240R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60240R00FKEK
Metal Film Resistors - CMF60240R00FKEK
Metal Film Resistors - Through Hole CMF-60 240 1% T-1 EK e3

Metal Film Resistors - Through Hole CMF-60 240 1% T-1 EK e3

Supplier's Site
Through Hole Resistors - CMF60240R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60240R00FKEK-ND
Through Hole Resistors CMF60240R00FKEK-ND
240 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60240R00FKEK CMF60240R00FKEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details