Vishay Intertechnology, Inc. RES 240 OHM 1W 1% AXIAL CMF60240R00FKEB

Description
RES 240ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 240ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1W 1% AXIAL - CMF60240R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1W 1% AXIAL
CMF60240R00FKEB
RES 240 OHM 1W 1% AXIAL CMF60240R00FKEB
RES 240ohm 1W 1% AXIAL

RES 240ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60240R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60240R00FKEB-ND
Through Hole Resistors CMF60240R00FKEB-ND
240 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60240R00FKEB CMF60240R00FKEB-ND
Product Name RES 240 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers