Vishay Intertechnology, Inc. RES 240K OHM 1W .1% AXIAL CMF60240K00BEEK

Description
RES 240Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 240Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 1W .1% AXIAL - CMF60240K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 1W .1% AXIAL
CMF60240K00BEEK
RES 240K OHM 1W .1% AXIAL CMF60240K00BEEK
RES 240Kohm 1W .1% AXIAL

RES 240Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60240K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60240K00BEEK-ND
Through Hole Resistors CMF60240K00BEEK-ND
240 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,240Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 53M2429 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,240Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
53M2429
Resistor,metal Film,240Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 53M2429
Resistor,Metal Film,240KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,240KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60240K00BEEK CMF60240K00BEEK-ND 53M2429
Product Name RES 240K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,240Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details