Vishay Intertechnology, Inc. RES 23.7 OHM 1W 1% AXIAL CMF6023R700FKEB

Description
RES 23.7ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1W 1% AXIAL - CMF6023R700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1W 1% AXIAL
CMF6023R700FKEB
RES 23.7 OHM 1W 1% AXIAL CMF6023R700FKEB
RES 23.7ohm 1W 1% AXIAL

RES 23.7ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6023R700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6023R700FKEB-ND
Through Hole Resistors CMF6023R700FKEB-ND
23.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6023R700FKEB CMF6023R700FKEB-ND
Product Name RES 23.7 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers