Vishay Intertechnology, Inc. RES 23.7 OHM 1W 1% AXIAL CMF6023R700FHBF70

Description
RES 23.7ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1W 1% AXIAL - CMF6023R700FHBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1W 1% AXIAL
CMF6023R700FHBF70
RES 23.7 OHM 1W 1% AXIAL CMF6023R700FHBF70
RES 23.7ohm 1W 1% AXIAL

RES 23.7ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6023R700FHBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6023R700FHBF70-ND
Through Hole Resistors CMF6023R700FHBF70-ND
23.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6023R700FHBF70 CMF6023R700FHBF70-ND
Product Name RES 23.7 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers