Vishay Intertechnology, Inc. RES 23.7K OHM 1W .1% AXIAL CMF6023K700BHRE

Description
RES 23.7Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 23.7Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7K OHM 1W .1% AXIAL - CMF6023K700BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1W .1% AXIAL
CMF6023K700BHRE
RES 23.7K OHM 1W .1% AXIAL CMF6023K700BHRE
RES 23.7Kohm 1W .1% AXIAL

RES 23.7Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6023K700BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6023K700BHRE-ND
Through Hole Resistors CMF6023K700BHRE-ND
23.7 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6023K700BHRE CMF6023K700BHRE-ND
Product Name RES 23.7K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers