Vishay Intertechnology, Inc. RES 23.2K OHM 1W 1% AXIAL CMF6023K200FHBF

Description
RES 23.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1W 1% AXIAL - CMF6023K200FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1W 1% AXIAL
CMF6023K200FHBF
RES 23.2K OHM 1W 1% AXIAL CMF6023K200FHBF
RES 23.2Kohm 1W 1% AXIAL

RES 23.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6023K200FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6023K200FHBF-ND
Through Hole Resistors CMF6023K200FHBF-ND
23.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6023K200FHBF CMF6023K200FHBF-ND
Product Name RES 23.2K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers