Vishay Intertechnology, Inc. RES 237 OHM 1W 1% AXIAL CMF60237R00FKBF

Description
RES 237ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 237ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1W 1% AXIAL - CMF60237R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1W 1% AXIAL
CMF60237R00FKBF
RES 237 OHM 1W 1% AXIAL CMF60237R00FKBF
RES 237ohm 1W 1% AXIAL

RES 237ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60237R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60237R00FKBF-ND
Through Hole Resistors CMF60237R00FKBF-ND
237 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,237Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 57K9719 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,237Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
57K9719
Resistor,metal Film,237Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 57K9719
Resistor,Metal Film,237Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,237Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60237R00FKBF CMF60237R00FKBF-ND 57K9719
Product Name RES 237 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,237Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers