Vishay Intertechnology, Inc. RES 237K OHM 1W 1% AXIAL CMF60237K00FKR6

Description
RES 237Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 237Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1W 1% AXIAL - CMF60237K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1W 1% AXIAL
CMF60237K00FKR6
RES 237K OHM 1W 1% AXIAL CMF60237K00FKR6
RES 237Kohm 1W 1% AXIAL

RES 237Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF60237K00FKR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF60237K00FKR6TR-ND
Through Hole Resistors 541-CMF60237K00FKR6TR-ND
237 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF60237K00FKR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF60237K00FKR6CT-ND
Through Hole Resistors 541-CMF60237K00FKR6CT-ND
RES 237K OHM 1W 1% AXIAL

RES 237K OHM 1W 1% AXIAL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60237K00FKR6 541-CMF60237K00FKR6TR-ND
Product Name RES 237K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details