Vishay Intertechnology, Inc. RES 235K OHM 1W 0.5% AXIAL CMF60235K00DHEB

Description
RES 235Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 235Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 235K OHM 1W 0.5% AXIAL - CMF60235K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 235K OHM 1W 0.5% AXIAL
CMF60235K00DHEB
RES 235K OHM 1W 0.5% AXIAL CMF60235K00DHEB
RES 235Kohm 1W 0.5% AXIAL

RES 235Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60235K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60235K00DHEB-ND
Through Hole Resistors CMF60235K00DHEB-ND
235 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

235 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60235K00DHEB CMF60235K00DHEB-ND
Product Name RES 235K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 235000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details