Vishay Intertechnology, Inc. Through Hole Resistors CMF60235K00BER6

Description
235 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
235 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60235K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60235K00BER6-ND
Through Hole Resistors CMF60235K00BER6-ND
235 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

235 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF60235K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60235K00BER6
Metal Film Resistors - CMF60235K00BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 235 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C0608 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 235 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C0608
Cmf60, 235 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C0608
CMF60, 235 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 235 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60235K00BER6-ND CMF60235K00BER6 42C0608
Product Name Through Hole Resistors Metal Film Resistors - Cmf60, 235 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers