Vishay Intertechnology, Inc. RES 235K OHM 1W 0.1% AXIAL CMF60235K00BEEB

Description
RES 235Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 235Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 235K OHM 1W 0.1% AXIAL - CMF60235K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 235K OHM 1W 0.1% AXIAL
CMF60235K00BEEB
RES 235K OHM 1W 0.1% AXIAL CMF60235K00BEEB
RES 235Kohm 1W 0.1% AXIAL

RES 235Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60235K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60235K00BEEB-ND
Through Hole Resistors CMF60235K00BEEB-ND
235 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

235 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60235K00BEEB CMF60235K00BEEB-ND
Product Name RES 235K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 235000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details