Vishay Intertechnology, Inc. RES 232 OHM 1W .1% AXIAL CMF60232R00BHBF

Description
RES 232ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 232ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 1W .1% AXIAL - CMF60232R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1W .1% AXIAL
CMF60232R00BHBF
RES 232 OHM 1W .1% AXIAL CMF60232R00BHBF
RES 232ohm 1W .1% AXIAL

RES 232ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60232R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60232R00BHBF-ND
Through Hole Resistors CMF60232R00BHBF-ND
232 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

232 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,232Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0605 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,232Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C0605
Resistor,metal Film,232Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C0605
Resistor,Metal Film,232Ohms,500WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,232Ohms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60232R00BHBF CMF60232R00BHBF-ND 42C0605
Product Name RES 232 OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,232Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232 ohms 232 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details