Vishay Intertechnology, Inc. RES 232K OHM 1W .1% AXIAL CMF60232K00BHBF

Description
RES 232Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 232Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232K OHM 1W .1% AXIAL - CMF60232K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1W .1% AXIAL
CMF60232K00BHBF
RES 232K OHM 1W .1% AXIAL CMF60232K00BHBF
RES 232Kohm 1W .1% AXIAL

RES 232Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60232K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60232K00BHBF-ND
Through Hole Resistors CMF60232K00BHBF-ND
232 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

232 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60232K00BHBF CMF60232K00BHBF-ND
Product Name RES 232K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details