Vishay Intertechnology, Inc. Through Hole Resistors CMF6022R900FKRE

Description
22.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6022R900FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6022R900FKRE-ND
Through Hole Resistors CMF6022R900FKRE-ND
22.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF6022R900FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6022R900FKRE
Metal Film Resistors - CMF6022R900FKRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf60, 22.9 Ohm, +/1 Percent, 100 Ppm Vishay - 42C0567 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 22.9 Ohm, +/1 Percent, 100 Ppm Vishay
42C0567
Cmf60, 22.9 Ohm, +/1 Percent, 100 Ppm Vishay 42C0567
CMF60, 22.9 Ohm, +/- 1 Percent, 100 ppm

CMF60, 22.9 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6022R900FKRE-ND CMF6022R900FKRE 42C0567
Product Name Through Hole Resistors Metal Film Resistors - Cmf60, 22.9 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 22.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details