Vishay Intertechnology, Inc. Through Hole Resistors CMF6022R900FKEB

Description
22.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6022R900FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6022R900FKEB-ND
Through Hole Resistors CMF6022R900FKEB-ND
22.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.9 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22.9 OHM 1W 1% AXIAL - CMF6022R900FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.9 OHM 1W 1% AXIAL
CMF6022R900FKEB
RES 22.9 OHM 1W 1% AXIAL CMF6022R900FKEB
RES 22.9ohm 1W 1% AXIAL

RES 22.9ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6022R900FKEB-ND CMF6022R900FKEB
Product Name Through Hole Resistors RES 22.9 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22.9 ohms 22.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details