RES 22.6ohm 1W 1% AXIAL
22.6 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF6022R600FKEK | CMF6022R600FKEK-ND |
| Product Name | RES 22.6 OHM 1W 1% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 22.6 ohms | 22.6 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts |
| Configuration | Single Resistor |