Vishay Intertechnology, Inc. Through Hole Resistors CMF6022R600BEBF

Description
22.6 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22.6 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6022R600BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6022R600BEBF-ND
Through Hole Resistors CMF6022R600BEBF-ND
22.6 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.6 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22.6 OHM 1W .1% AXIAL - CMF6022R600BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1W .1% AXIAL
CMF6022R600BEBF
RES 22.6 OHM 1W .1% AXIAL CMF6022R600BEBF
RES 22.6ohm 1W .1% AXIAL

RES 22.6ohm 1W .1% AXIAL

Supplier's Site
Resistor,metal Film,22.6Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0565 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.6Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C0565
Resistor,metal Film,22.6Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C0565
Resistor,Metal Film,22.6Ohms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,22.6Ohms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6022R600BEBF-ND CMF6022R600BEBF 42C0565
Product Name Through Hole Resistors RES 22.6 OHM 1W .1% AXIAL Resistor,metal Film,22.6Ohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22.6 ohms 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers