Vishay Intertechnology, Inc. RES 22.1 OHM 1W 1% AXIAL CMF6022R100FKR6

Description
RES 22.1ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1W 1% AXIAL - CMF6022R100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1W 1% AXIAL
CMF6022R100FKR6
RES 22.1 OHM 1W 1% AXIAL CMF6022R100FKR6
RES 22.1ohm 1W 1% AXIAL

RES 22.1ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6022R100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6022R100FKR6-ND
Through Hole Resistors CMF6022R100FKR6-ND
22.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,22.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0563 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0563
Resistor,metal Film,22.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0563
Resistor,Metal Film,22.1Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,22.1Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6022R100FKR6 CMF6022R100FKR6-ND 42C0563
Product Name RES 22.1 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,22.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details