Vishay Intertechnology, Inc. RES 22.1 OHM 1W 1% AXIAL CMF6022R100FKEK

Description
RES 22.1ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1W 1% AXIAL - CMF6022R100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1W 1% AXIAL
CMF6022R100FKEK
RES 22.1 OHM 1W 1% AXIAL CMF6022R100FKEK
RES 22.1ohm 1W 1% AXIAL

RES 22.1ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6022R100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6022R100FKEK-ND
Through Hole Resistors CMF6022R100FKEK-ND
22.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6022R100FKEK CMF6022R100FKEK-ND
Product Name RES 22.1 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details