Vishay Intertechnology, Inc. RES 22.1 OHM 1W 1% AXIAL CMF6022R100FKEA

Description
RES 22.1ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1W 1% AXIAL - CMF6022R100FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1W 1% AXIAL
CMF6022R100FKEA
RES 22.1 OHM 1W 1% AXIAL CMF6022R100FKEA
RES 22.1ohm 1W 1% AXIAL

RES 22.1ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6022R100FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6022R100FKEA-ND
Through Hole Resistors CMF6022R100FKEA-ND
22.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6022R100FKEA CMF6022R100FKEA-ND
Product Name RES 22.1 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details