Vishay Intertechnology, Inc. Metal Film Resistors - CMF6022R100FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6022R100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6022R100FKBF
Metal Film Resistors - CMF6022R100FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6022R100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6022R100FKBF-ND
Through Hole Resistors CMF6022R100FKBF-ND
22.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,22.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0561 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0561
Resistor,metal Film,22.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0561
Resistor,Metal Film,22.1Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,22.1Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6022R100FKBF CMF6022R100FKBF-ND 42C0561
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,22.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details