Vishay Intertechnology, Inc. Metal Film Resistors - CMF6022R100FHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6022R100FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6022R100FHR6
Metal Film Resistors - CMF6022R100FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6022R100FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6022R100FHR6-ND
Through Hole Resistors CMF6022R100FHR6-ND
22.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,22.1Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0559 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.1Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0559
Resistor,metal Film,22.1Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0559
Resistor,Metal Film,22.1Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,22.1Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6022R100FHR6 CMF6022R100FHR6-ND 42C0559
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,22.1Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers