Vishay Intertechnology, Inc. RES 22 OHM 1W 1% AXIAL CMF6022R000FKEA64

Description
RES 22ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 22ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 1W 1% AXIAL - CMF6022R000FKEA64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1W 1% AXIAL
CMF6022R000FKEA64
RES 22 OHM 1W 1% AXIAL CMF6022R000FKEA64
RES 22ohm 1W 1% AXIAL

RES 22ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6022R000FKEA64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6022R000FKEA64-ND
Through Hole Resistors CMF6022R000FKEA64-ND
22 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6022R000FKEA64 CMF6022R000FKEA64-ND
Product Name RES 22 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details