Vishay Intertechnology, Inc. Through Hole Resistors CMF6022K600FKR670

Description
22.6 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22.6 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6022K600FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6022K600FKR670-ND
Through Hole Resistors CMF6022K600FKR670-ND
22.6 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.6 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 22.6K OHM 1W 1% AXIAL - CMF6022K600FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1W 1% AXIAL
CMF6022K600FKR670
RES 22.6K OHM 1W 1% AXIAL CMF6022K600FKR670
RES 22.6Kohm 1W 1% AXIAL

RES 22.6Kohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6022K600FKR670-ND CMF6022K600FKR670
Product Name Through Hole Resistors RES 22.6K OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details