Vishay Intertechnology, Inc. RES 22.1K OHM 1W 1% AXIAL CMF6022K100FKR6

Description
RES 22.1Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1W 1% AXIAL - CMF6022K100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1W 1% AXIAL
CMF6022K100FKR6
RES 22.1K OHM 1W 1% AXIAL CMF6022K100FKR6
RES 22.1Kohm 1W 1% AXIAL

RES 22.1Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6022K100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6022K100FKR6-ND
Through Hole Resistors CMF6022K100FKR6-ND
22.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,22.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0549 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,22.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0549
Resistor,metal Film,22.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0549
Resistor,Metal Film,22.1KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,22.1KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6022K100FKR6 CMF6022K100FKR6-ND 42C0549
Product Name RES 22.1K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,22.1Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details