Vishay Intertechnology, Inc. Through Hole Resistors CMF6022K100FHEK

Description
22.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
22.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF22.1KFA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF22.1KFA-ND
Through Hole Resistors CMF22.1KFA-ND
22.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF6022K100FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF6022K100FHEK
Vishay/DaleMetal Film Resistors - CMF6022K100FHEK
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 22.1Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 22.1Kohms 1%

Supplier's Site
Res, 22K1, 1W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 1W, Axial, Metal Film Rohs Compliant Vishay
13AJ4578
Res, 22K1, 1W, Axial, Metal Film Rohs Compliant Vishay 13AJ4578
RES, 22K1, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 22K1, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF22.1KFA-ND CMF6022K100FHEK 13AJ4578
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Res, 22K1, 1W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details