Vishay Intertechnology, Inc. RES 22.1K OHM 1W 1% AXIAL CMF6022K100FEBF

Description
RES 22.1Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1W 1% AXIAL - CMF6022K100FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1W 1% AXIAL
CMF6022K100FEBF
RES 22.1K OHM 1W 1% AXIAL CMF6022K100FEBF
RES 22.1Kohm 1W 1% AXIAL

RES 22.1Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6022K100FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6022K100FEBF-ND
Through Hole Resistors CMF6022K100FEBF-ND
22.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,221Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0541 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,221Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
42C0541
Resistor,metal Film,221Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 42C0541
Resistor,Metal Film,221KOhms,500WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,221KOhms,500WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6022K100FEBF CMF6022K100FEBF-ND 42C0541
Product Name RES 22.1K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,221Kohms,500Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers