RES 22.1Kohm 1W .25% AXIAL
22.1 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,221KOhms,500WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF6022K100CER6 | CMF6022K100CER6-ND | 42C0539 |
| Product Name | RES 22.1K OHM 1W .25% AXIAL | Through Hole Resistors | Resistor,metal Film,221Kohms,500Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 22100 ohms | ||
| Tolerance | 0.2500 +/- % | 0.2500 +/- % | |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor | Single Resistor |