Vishay Intertechnology, Inc. RES 22.1K OHM 1W .25% AXIAL CMF6022K100CEEB

Description
RES 22.1Kohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 22.1Kohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1W .25% AXIAL - CMF6022K100CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1W .25% AXIAL
CMF6022K100CEEB
RES 22.1K OHM 1W .25% AXIAL CMF6022K100CEEB
RES 22.1Kohm 1W .25% AXIAL

RES 22.1Kohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF6022K100CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6022K100CEEB-ND
Through Hole Resistors CMF6022K100CEEB-ND
22.1 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.1 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6022K100CEEB CMF6022K100CEEB-ND
Product Name RES 22.1K OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22100 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers