Vishay Intertechnology, Inc. RES 225.7 OHM 1W 1% AXIAL CMF60225R70FLEK

Description
RES 225.7ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 225.7ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 225.7 OHM 1W 1% AXIAL - CMF60225R70FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 225.7 OHM 1W 1% AXIAL
CMF60225R70FLEK
RES 225.7 OHM 1W 1% AXIAL CMF60225R70FLEK
RES 225.7ohm 1W 1% AXIAL

RES 225.7ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60225R70FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60225R70FLEK-ND
Through Hole Resistors CMF60225R70FLEK-ND
225.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

225.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60225R70FLEK CMF60225R70FLEK-ND
Product Name RES 225.7 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details