Vishay Intertechnology, Inc. RES 221 OHM 1W 1% AXIAL CMF60221R00FKRE70

Description
RES 221ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1W 1% AXIAL - CMF60221R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1W 1% AXIAL
CMF60221R00FKRE70
RES 221 OHM 1W 1% AXIAL CMF60221R00FKRE70
RES 221ohm 1W 1% AXIAL

RES 221ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60221R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60221R00FKRE70-ND
Through Hole Resistors CMF60221R00FKRE70-ND
221 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60221R00FKRE70 CMF60221R00FKRE70-ND
Product Name RES 221 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details