Vishay Precision Group Through Hole Resistors CMF60221R00FHEK

Description
221 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
221 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF221FA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF221FA-ND
Through Hole Resistors CMF221FA-ND
221 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 221 OHM 1W 1% AXIAL - CMF60221R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1W 1% AXIAL
CMF60221R00FHEK
RES 221 OHM 1W 1% AXIAL CMF60221R00FHEK
RES 221ohm 1W 1% AXIAL

RES 221ohm 1W 1% AXIAL

Supplier's Site
Metal Film Resistor, 221 Ohm, 1W, 1%; Resistance Vishay - 26R4041 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 221 Ohm, 1W, 1%; Resistance Vishay
26R4041
Metal Film Resistor, 221 Ohm, 1W, 1%; Resistance Vishay 26R4041
METAL FILM RESISTOR, 221 OHM, 1W, 1%; Resistance:221ohm; Product Range:CMF Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 221 OHM, 1W, 1%; Resistance:221ohm; Product Range:CMF Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF221FA-ND CMF60221R00FHEK 26R4041
Product Name Through Hole Resistors RES 221 OHM 1W 1% AXIAL Metal Film Resistor, 221 Ohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 221 ohms 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details