Vishay Intertechnology, Inc. Metal Film Resistors - CMF60221R00FHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60221R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60221R00FHBF
Metal Film Resistors - CMF60221R00FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF60221R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60221R00FHBF-ND
Through Hole Resistors CMF60221R00FHBF-ND
221 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,221Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 42C0588 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,221Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
42C0588
Resistor,metal Film,221Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 42C0588
Resistor,Metal Film,221Ohms,500WV,1 +/-% Tol,-50,50ppm-TC RoHS Compliant: No

Resistor,Metal Film,221Ohms,500WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60221R00FHBF CMF60221R00FHBF-ND 42C0588
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,221Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers