Vishay Intertechnology, Inc. Metal Film Resistors - CMF60221K00FKEK

Description
Metal Film Resistors - Through Hole CMF-60 221K 1% T-1 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 221K 1% T-1 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60221K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60221K00FKEK
Metal Film Resistors - CMF60221K00FKEK
Metal Film Resistors - Through Hole CMF-60 221K 1% T-1 EK e3

Metal Film Resistors - Through Hole CMF-60 221K 1% T-1 EK e3

Supplier's Site
Through Hole Resistors - CMF60221K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60221K00FKEK-ND
Through Hole Resistors CMF60221K00FKEK-ND
221 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60221K00FKEK CMF60221K00FKEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers