Vishay Intertechnology, Inc. RES 220 OHM 1W 5% AXIAL CMF60220R00JKRE

Description
RES 220ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 220ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1W 5% AXIAL - CMF60220R00JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1W 5% AXIAL
CMF60220R00JKRE
RES 220 OHM 1W 5% AXIAL CMF60220R00JKRE
RES 220ohm 1W 5% AXIAL

RES 220ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60220R00JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60220R00JKRE-ND
Through Hole Resistors CMF60220R00JKRE-ND
220 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60220R00JKRE CMF60220R00JKRE-ND
Product Name RES 220 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details