Vishay Intertechnology, Inc. RES 220 OHM 1W 5% AXIAL CMF60220R00JKEA

Description
RES 220ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 220ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1W 5% AXIAL - CMF60220R00JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1W 5% AXIAL
CMF60220R00JKEA
RES 220 OHM 1W 5% AXIAL CMF60220R00JKEA
RES 220ohm 1W 5% AXIAL

RES 220ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60220R00JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60220R00JKEA-ND
Through Hole Resistors CMF60220R00JKEA-ND
220 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60220R00JKEA CMF60220R00JKEA-ND
Product Name RES 220 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers