Vishay Intertechnology, Inc. Through Hole Resistors CMF60220R00FKBF

Description
220 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
220 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60220R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60220R00FKBF-ND
Through Hole Resistors CMF60220R00FKBF-ND
220 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 220 OHM 1W 1% AXIAL - CMF60220R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1W 1% AXIAL
CMF60220R00FKBF
RES 220 OHM 1W 1% AXIAL CMF60220R00FKBF
RES 220ohm 1W 1% AXIAL

RES 220ohm 1W 1% AXIAL

Supplier's Site
Cmf60, 220 Ohm, +/1 Percent, 100 Ppm Vishay - 42C0576 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 220 Ohm, +/1 Percent, 100 Ppm Vishay
42C0576
Cmf60, 220 Ohm, +/1 Percent, 100 Ppm Vishay 42C0576
CMF60, 220 Ohm, +/- 1 Percent, 100 ppm

CMF60, 220 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60220R00FKBF-ND CMF60220R00FKBF 42C0576
Product Name Through Hole Resistors RES 220 OHM 1W 1% AXIAL Cmf60, 220 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details