Vishay Intertechnology, Inc. RES 220 OHM 1W 1% AXIAL CMF60220R00FERE

Description
RES 220ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 220ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1W 1% AXIAL - CMF60220R00FERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1W 1% AXIAL
CMF60220R00FERE
RES 220 OHM 1W 1% AXIAL CMF60220R00FERE
RES 220ohm 1W 1% AXIAL

RES 220ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60220R00FERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60220R00FERE-ND
Through Hole Resistors CMF60220R00FERE-ND
220 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60220R00FERE CMF60220R00FERE-ND
Product Name RES 220 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers