Vishay Intertechnology, Inc. RES 220K OHM 1W 1% AXIAL CMF60220K00FKRE

Description
RES 220Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 220Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1W 1% AXIAL - CMF60220K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1W 1% AXIAL
CMF60220K00FKRE
RES 220K OHM 1W 1% AXIAL CMF60220K00FKRE
RES 220Kohm 1W 1% AXIAL

RES 220Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60220K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60220K00FKRE-ND
Through Hole Resistors CMF60220K00FKRE-ND
220 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60220K00FKRE CMF60220K00FKRE-ND
Product Name RES 220K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers