Vishay Intertechnology, Inc. RES 21 OHM 1W 1% AXIAL CMF6021R000FKEA

Description
RES 21ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 21ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21 OHM 1W 1% AXIAL - CMF6021R000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21 OHM 1W 1% AXIAL
CMF6021R000FKEA
RES 21 OHM 1W 1% AXIAL CMF6021R000FKEA
RES 21ohm 1W 1% AXIAL

RES 21ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6021R000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6021R000FKEA-ND
Through Hole Resistors CMF6021R000FKEA-ND
21 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6021R000FKEA CMF6021R000FKEA-ND
Product Name RES 21 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21 ohms 21 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details