Vishay Intertechnology, Inc. Metal Film Resistors - CMF6021K000FKRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6021K000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6021K000FKRE
Metal Film Resistors - CMF6021K000FKRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6021K000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6021K000FKRE-ND
Through Hole Resistors CMF6021K000FKRE-ND
21 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,21Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0520 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,21Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0520
Resistor,metal Film,21Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0520
Resistor,Metal Film,21KOhms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,21KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6021K000FKRE CMF6021K000FKRE-ND 42C0520
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,21Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details