Vishay Intertechnology, Inc. RES 21K OHM 1W 1% AXIAL CMF6021K000FKBF

Description
RES 21Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 21Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21K OHM 1W 1% AXIAL - CMF6021K000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21K OHM 1W 1% AXIAL
CMF6021K000FKBF
RES 21K OHM 1W 1% AXIAL CMF6021K000FKBF
RES 21Kohm 1W 1% AXIAL

RES 21Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6021K000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6021K000FKBF-ND
Through Hole Resistors CMF6021K000FKBF-ND
21 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

21 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6021K000FKBF CMF6021K000FKBF-ND
Product Name RES 21K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers